EN
  • EN
  • DE

TC74VHC238FT(EL,K)

Part No TC74VHC238FT(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Non-Compliant
Win Source Part Number 1019240-TC74VHC238FT(EL,K)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC238FT(EL,K) CAD Model

Description

The TC74VHC238FT(EL,K) is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device utilizes silicon gate CMOS technology to achieve high-speed operation similar to equivalent bipolar Schottky TTL while maintaining the low power consumption inherent in CMOS integrated circuits. It is designed for applications requiring address decoding or data routing.

Applications:

  • Memory address decoding
  • Data routing
  • Peripheral selection in microprocessor systems
  • Logic pattern generation
  • Digital multiplexing

Features:

  • High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max.) at VCC = 5 V
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output drive capability: 10 LSTTL loads
  • Pin and function compatible with 74HC238
  • Small outline package: TSSOP16

Benefits:

  • Improved system performance due to high-speed operation.
  • Reduced power consumption contributes to energy efficiency.
  • Flexible operation with a wide voltage range, suiting diverse application environments.
  • Reliable performance in noisy environments due to high noise immunity.
  • Easy integration into existing systems due to pin compatibility.
  • Space-saving design through utilization of the small TSSOP16 package.

Additional Details:

The TC74VHC238FT(EL,K) features three enable inputs (E1, E2, E3) to facilitate easy cascading for expansion to 4-to-16 line decoders, etc. When all enable inputs are low, one of the eight outputs is selected based on the three binary select inputs (A0, A1, A2). When any of the enable inputs are high, all outputs are forced to a high state. The device is supplied in a TSSOP16 package. It operates over a temperature range of -40°C to +85°C.

The outputs are active low. The device provides true outputs with respect to the inputs.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess