EN
  • EN
  • DE

TC74VHC153F

Part No TC74VHC153F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL 4-CHANNEL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265118-TC74VHC153F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC153F CAD Model

Description

The TC74VHC153F is a high-speed CMOS logic multiplexer/selector manufactured by Toshiba Semiconductor and Storage. It features dual 4-to-1 line multiplexers. This device selects one of four data inputs based on the binary address applied to the select inputs and routes the selected data to the output. It is commonly used in data selection, routing, and multiplexing applications.

Applications

  • Data Selection: Selects one of multiple data sources for processing or transmission.
  • Address Decoding: Implements address decoding logic in memory systems and digital circuits.
  • Data Routing: Routes data signals to different destinations based on control signals.
  • Multiplexing: Combines multiple data streams into a single data stream.
  • Logic Circuits: Used in various digital logic circuits and systems.

Features

  • Dual 4-to-1 Multiplexers: Contains two independent 4-to-1 line multiplexers.
  • High-Speed Operation: Provides fast switching speeds for high-performance applications.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range (typically 2V to 5.5V).
  • Surface-Mount Package: Typically comes in a surface-mount package (SOIC or TSSOP).

Benefits

  • Versatile Functionality: Provides flexible data selection and routing capabilities.
  • High Performance: Offers fast switching speeds for demanding applications.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • Easy to Use: Simple to implement with minimal external components.
  • Wide Availability: A commonly available and widely supported logic device.

The TC74VHC153F is typically packaged in a surface-mount package such as SOIC or TSSOP. Refer to the Toshiba datasheet for detailed specifications, including propagation delay, operating voltage range, input logic levels, and output drive capability. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The select inputs (A and B) determine which of the four data inputs (I0, I1, I2, I3) is routed to the output (Y). The enable input (E) must be low for the multiplexer to be active. When E is high, the output is forced to a high-impedance state. This is a reliable and versatile component for data selection and multiplexing in digital circuits. Ensure the supply voltage is within the specified range and proper decoupling is used for stable operation. Consult the datasheet for complete details and application-specific information.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess