The TC74VHC08FT(EL) is a high-speed CMOS quad 2-input AND gate manufactured by Toshiba. As part of the VHC (Very High-Speed CMOS) family, it offers the speed characteristics of bipolar logic gates with the low power consumption typical of CMOS technology. The device comprises four independent 2-input AND gates. The output of each gate is HIGH only when both of its inputs are HIGH; otherwise, the output is LOW.
Applications
- Digital systems
- Data processing
- Instrumentation and control systems
- Interface logic
- General-purpose logic circuits
Features
- High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min.)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 8 mA (min.)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Pin and function compatible with 74LS08
Benefits
- Enables faster system performance.
- Reduces power consumption, leading to cooler operation and extended battery life.
- Provides reliable operation in noisy environments.
- Allows direct interfacing with TTL logic.
- Simplifies circuit design with minimal timing skew.
- Offers flexibility in power supply selection.
- Easy replacement of older TTL logic devices.
Additional Details
The TC74VHC08FT(EL) comes in a TSSOP (Thin Small Outline Package). The (EL) suffix typically refers to specific environmental compliance or packaging details, which should be confirmed in the manufacturer's datasheet. It operates over a temperature range of -40°C to +85°C. This AND gate is suitable for many digital logic applications where speed and low power consumption are crucial.