EN
  • EN
  • DE

TC74VHC08F

Part No TC74VHC08F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD 2-INPUT AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265104-TC74VHC08F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC08F CAD Model

Description

The TC74VHC08F is a high-speed CMOS quad 2-input AND gate manufactured by Toshiba Semiconductor and Storage. It belongs to the VHC (Very High-Speed CMOS) logic family, offering fast switching speeds and low power consumption, suitable for various digital logic applications.

Applications:

  • Digital logic circuits: Implementing AND logic functions.
  • Data processing: Performing logical operations on data signals.
  • Control systems: Generating control signals based on logical conditions.
  • Signal gating: Enabling or disabling signal paths based on logic levels.
  • Address decoding: Selecting memory locations or peripheral devices.

Features:

  • Quad 2-input AND gate: Contains four independent 2-input AND gates in a single package.
  • High-speed operation: Provides fast switching speeds for high-frequency applications.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • Wide operating voltage range: Operates from 2V to 5.5V.
  • CMOS technology: Offers high noise immunity and low static power consumption.

Benefits:

  • Improved system performance: Fast switching speeds enhance the overall speed of digital circuits.
  • Reduced power consumption: Low power dissipation extends battery life in portable devices.
  • Simplified circuit design: Multiple AND gates in a single package reduce component count.
  • Enhanced noise immunity: CMOS technology provides reliable operation in noisy environments.
  • Wide operating voltage range: Flexible power supply options for various applications.

Additional Details:

The TC74VHC08F typically features a propagation delay time of around 4ns to 8ns, depending on the supply voltage and load conditions. The output drive capability is sufficient for driving multiple logic gates. The operating temperature range is typically -40°C to +85°C. It is available in a small surface-mount package, such as SOP-14 or TSSOP-14. This AND gate is commonly used in computers, communication equipment, and industrial control systems. Always refer to the Toshiba datasheet for specific electrical characteristics and application guidelines for the TC74VHC08F.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess