The TC74VCX2541FTG is an 8-bit buffer/line driver from Toshiba Semiconductor and Storage. Designed for high-speed and low-voltage operation, it is suited for applications requiring signal amplification and transmission with minimal signal degradation. The device provides non-inverting buffering, enhancing signal integrity across various digital interfaces.
Applications:
- Memory bus interfacing
- Data bus buffering and driving
- Clock signal distribution
- Isolation of sensitive components
- Signal level translation
Features:
- Low-voltage operation (1.65V to 3.6V)
- High-speed propagation delay
- 8-bit non-inverting configuration
- 3-state outputs for flexible bus connectivity
- Output enable (OE) for output control
- Low power consumption
- Compact package for space-saving designs
Benefits:
- Improved signal quality due to buffering capabilities
- Increased fan-out, allowing for more connected devices
- Reduced loading effects on the originating signal
- Versatile bus management through 3-state logic
- Energy efficiency in low-voltage systems
- Optimized for high-density circuit board layouts
Additional Details:
The TC74VCX2541FTG is engineered to minimize propagation delay, ensuring high-speed performance in digital systems. The 3-state outputs facilitate seamless integration into shared bus architectures, enabling multiple devices to drive the bus at different times without contention. The output enable (OE) pin grants precise control over the output state, allowing the outputs to be either active or in a high-impedance state. This device is compatible with a wide range of logic families and is typically available in a small surface-mount package, such as TSSOP. It also includes built-in electrostatic discharge (ESD) protection, enhancing its reliability in diverse operating environments. The TC74VCX2541FTG's low-voltage operation aligns with the requirements of modern low-power applications, such as portable devices and energy-efficient systems.
The high-speed characteristics of the TC74VCX2541FTG make it suitable for use in high-performance digital circuits where signal integrity is critical. Its buffering capabilities ensure that signals are transmitted reliably, even over longer distances or with heavier loads. The device is commonly used in computers, networking equipment, and industrial control systems. Toshiba's TC74VCX series is recognized for its high quality and reliable performance, making the TC74VCX2541FTG a favored choice among digital design engineers. The device also adheres to relevant industry standards for electromagnetic compatibility (EMC).