The TC74LVX4051F from Toshiba is a high-speed CMOS analog multiplexer/demultiplexer fabricated with silicon gate CMOS technology. This device features a low on-resistance and is designed for multiplexing or demultiplexing analog or digital signals.
Applications:
- Analog signal selection
- Data acquisition systems
- Audio and video signal routing
- Battery-powered systems
- Portable instrumentation
Features:
- High-speed operation
- Low on-resistance (typically 70Ω at VCC = 4.5V)
- Wide operating voltage range (2V to 5.5V)
- Low power consumption
- Break-before-make switching action
- Control inputs are TTL compatible
Benefits:
- Improved signal integrity due to low on-resistance, minimizing signal distortion.
- Versatile application due to wide operating voltage range, suitable for various systems.
- Reduced power consumption, making it ideal for battery-powered applications.
- Prevents momentary shorting of signals during switching, ensuring reliable performance.
- Easy integration with TTL logic circuits, simplifying system design.
Additional Details:
The TC74LVX4051F is an 8-channel analog multiplexer/demultiplexer, meaning it can select one of eight analog inputs to connect to a single output, or vice versa. It is controlled by three address inputs (A, B, and C) and an enable input (E). When the enable input is high, all channels are off. When the enable input is low, one of the eight channels is selected based on the binary code applied to the address inputs.
The device is available in a surface-mount package (SOIC), making it suitable for high-density printed circuit board applications. The operating temperature range is typically -40°C to +85°C.