EN
  • EN
  • DE

TC74LCX32FTP

Part No TC74LCX32FTP
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214807-TC74LCX32FTP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX32FTP CAD Model

Description

The TC74LCX32FTP is a low-voltage CMOS quad 2-input OR gate from Toshiba Semiconductor and Storage. This device offers high-speed performance with low power consumption, making it ideal for a wide range of digital logic applications. The 'LCX32 features four independent OR gates, each with two inputs and one output.

Applications:

  • General-purpose logic circuits.
  • Data selection and multiplexing.
  • Address decoding.
  • Control logic in digital systems.
  • Signal routing and distribution.

Features:

  • Low-voltage operation: Operates at 3.3V, making it suitable for battery-powered and low-power systems.
  • High-speed performance: Provides fast propagation delays for high-frequency operation.
  • Quad configuration: Contains four independent 2-input OR gates in a single package.
  • CMOS technology: Ensures low power consumption and high noise immunity.
  • TTL-compatible inputs: Allows easy interfacing with TTL logic devices.
  • Surface Mount Package: Available in a TSSOP package, suitable for automated assembly.

Benefits:

  • Improved system performance: The high-speed operation reduces delays and increases throughput.
  • Reduced power consumption: Low-voltage CMOS technology minimizes power requirements.
  • Simplified circuit design: The quad configuration allows for compact and efficient circuit layouts.
  • Enhanced reliability: High noise immunity ensures stable operation in noisy environments.
  • Easy integration: TTL-compatible inputs simplify interfacing with existing systems.

Additional Details:

The TC74LCX32FTP is designed to provide a versatile and reliable solution for implementing OR logic functions. It operates over a temperature range of -40°C to +85°C. The outputs can drive up to 10 LSTTL loads. The device is pin-compatible with standard 74HC32 and 74LS32 devices, facilitating easy upgrades and replacements. The power supply voltage range is typically between 2.0V and 3.6V. The input capacitance is low, which minimizes loading effects on driving circuits. The device's low power dissipation makes it suitable for portable and battery-operated equipment. The TSSOP package allows for higher density board designs compared to SOIC.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess