EN
  • EN
  • DE

TC74LCX00FT

Part No TC74LCX00FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW-VOLTAGE QUAD 2-INPUT NAND GATE WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265014-TC74LCX00FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74LCX00FT CAD Model

Description

The TC74LCX00FT is a low-voltage quad 2-input NAND gate from Toshiba Semiconductor and Storage. It is part of the LCX family, known for its high-speed operation and low power consumption. This device is designed for applications requiring fast logic functions with minimal signal distortion.

Applications

  • High-Speed Logic Circuits: Used in digital systems requiring fast switching speeds, such as data processing and control circuits.
  • Clock Distribution Networks: Employed in clock distribution networks to maintain signal integrity and minimize skew.
  • Data Buffering: Used as a buffer in data transmission lines to improve signal strength and reduce signal degradation.
  • Address Decoding: Incorporated into address decoding circuits for memory and peripheral device selection.
  • Signal Inversion: Utilized in applications requiring signal inversion and logic operations.

Features

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • Low Voltage Operation: Operates from a 2.0V to 3.6V supply voltage.
  • High-Speed Operation: Provides fast propagation delays, typically in the nanosecond range.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Small Package: Available in a compact TSSOP (Thin Shrink Small Outline Package) for space-saving designs.

Benefits

  • Fast Switching Speeds: Enhances the performance of digital systems with its high-speed operation.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package allows for integration into miniaturized electronic devices.
  • Stable Performance: Ensures reliable operation over a wide range of voltage and temperature conditions.
  • Easy Integration: Standard logic gate simplifies circuit design and implementation.

Additional Details

The TC74LCX00FT has a typical propagation delay of around 3-5 ns, depending on the operating voltage and load conditions. It is designed to be compatible with other low-voltage CMOS logic devices. The device features input protection circuitry to prevent damage from electrostatic discharge (ESD). The TSSOP package provides efficient heat dissipation and ease of soldering during assembly.

Key Specifications:* Supply Voltage: 2.0V to 3.6V* Propagation Delay Time: Typically 3-5 ns* Input Capacitance: Typically 5 pF* Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess