The TC74HC592AF is an 8-bit binary counter manufactured by Toshiba Semiconductor and Storage. It's part of the HC (High-Speed CMOS) family, offering high-speed operation and low power consumption. This counter is widely used in digital logic circuits for frequency division, timing, and counting applications.
Applications:
- Frequency dividers
- Timers
- Counters
- Digital clocks
- Control circuits
- Microcontroller peripherals
Features:
- 8-bit binary counter
- High-speed operation (fMAX = 45 MHz typical at VCC = 5V)
- Low power consumption
- Asynchronous reset
- Clock enable input
- Carry output for cascading
- Wide operating voltage range (2V to 6V)
- CMOS logic compatibility
Benefits:
- Provides accurate and reliable counting capabilities.
- Operates at high speeds, suitable for demanding applications.
- Minimizes power consumption, extending battery life in portable devices.
- Simplifies circuit design with asynchronous reset and clock enable inputs.
- Enables cascading of multiple counters for larger counting ranges.
- Compatible with a wide range of power supply voltages.
- Easy integration with other CMOS logic devices.
Technical Specifications:
The TC74HC592AF operates with a supply voltage range of 2V to 6V. It features a maximum clock frequency of 45 MHz at 5V, ensuring fast counting operation. The asynchronous reset input allows for clearing the counter to zero at any time. The clock enable input provides control over the counting process. The carry output enables cascading multiple TC74HC592AF devices to create counters with larger bit widths. The device operates over a standard temperature range, typically -40°C to +85°C. It is available in a variety of packages, including surface-mount and through-hole options.
The TC74HC592AF is a versatile and reliable 8-bit binary counter suitable for a wide range of digital logic applications. Its high-speed operation, low power consumption, and comprehensive features make it a popular choice for designers.