EN
  • EN
  • DE

TC74AC540FT

Part No TC74AC540FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357395-TC74AC540FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC540FT CAD Model

Description

The TC74AC540FT is an Octal Buffer/Line Driver with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. It is designed to improve the driving capability of standard logic gates, enabling them to drive high capacitive loads or transmit signals over longer distances. The 'FT' suffix typically denotes a specific package or temperature range variant. The 3-state outputs are crucial for bus-oriented systems where multiple devices share common lines, preventing signal contention.

Applications:

  • Memory address buffering
  • Data bus driving
  • Clock signal distribution
  • Logic level translation
  • Backplane driving applications

Features:

  • High-speed operation: tpd = 5.0 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
  • Octal buffer/line driver configuration
  • 3-State outputs for bus interfacing
  • Inverted outputs (output is the inverse of the input)
  • High output drive capability
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Operating temperature range: -40°C to 85°C (Assumed, check datasheet for 'FT' variant)

Benefits:

  • Improved Signal Integrity: Buffering signals reduces degradation, maintaining signal quality over longer distances.
  • Increased System Performance: High-speed operation enables faster data transfer rates and improved overall system performance.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.
  • Simplified Bus Interfacing: 3-State outputs simplify the design of bus-oriented systems by preventing signal contention.
  • Versatile Application: Suitable for a wide range of applications requiring signal buffering and driving capabilities.

Additional Details:

The TC74AC540FT comes in a surface-mount package, likely SOIC or TSSOP, for efficient PCB assembly. The inverted outputs mean the output signal is the logical inverse of the input. The 3-state outputs are controlled by an Output Enable (OE) input, which, when asserted, allows the outputs to be active; when deasserted, the outputs are placed in a high-impedance state, effectively disconnecting them from the bus. This functionality is essential in bus-oriented architectures. Please consult the specific datasheet for the TC74AC540FT to confirm the exact package type and temperature range.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2792 $50.2560
440+ $0.2291 $100.8040
680+ $0.2220 $150.9600
935+ $0.2148 $200.8380
1,205+ $0.2077 $250.2785
1,615+ $0.1862 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,405 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess