EN
  • EN
  • DE

TC74AC393FS

Part No TC74AC393FS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357392-TC74AC393FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC393FS CAD Model

Description

The TC74AC393FS is a high-speed dual 4-bit binary counter from Toshiba Semiconductor and Storage, belonging to the Advanced CMOS (AC) logic family. This device integrates two independent 4-bit binary counters within a single package, providing an efficient solution for applications requiring multiple counting functions. It is designed for use in systems requiring high-speed operation and low power consumption.

Applications:

  • Frequency dividers
  • Address decoding
  • Timing circuits
  • Digital data processing
  • Instrumentation

Features:

  • High-speed operation: tpd = 5.0 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
  • Dual 4-bit binary counters
  • Synchronous counting
  • Individual clear inputs for each counter
  • Carry output for cascading counters
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Operating temperature range: -40°C to 85°C

Benefits:

  • Reduced Component Count: The dual counter configuration minimizes the number of components required, simplifying circuit design and reducing board space.
  • High-Speed Performance: Enables precise and rapid counting operations, crucial for time-sensitive applications.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-efficient designs.
  • Versatile Functionality: Can be employed in a wide range of digital circuits due to its flexible counting capabilities.
  • Reliable Operation: Ensures stable and dependable performance across a wide voltage and temperature range.

Additional Details:

The TC74AC393FS utilizes the SOP16 (Small Outline Package) for efficient board mounting. Each counter features an independent clear input, allowing for asynchronous resetting of the count. A carry output is provided for cascading multiple counters to achieve higher counting capacities. The device adheres to the standard CMOS logic levels, ensuring compatibility with other CMOS devices. Its low power consumption and high-speed operation make it an ideal choice for various digital counting applications.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess