EN
  • EN
  • DE

IS43TR16128CL-125KBL

Part No IS43TR16128CL-125KBL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Description DRAM Chip DDR3L SDRAM 2G-Bit 128M x 16 1.35V 96-Pin TWBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 255 ps
RoHS Non-Compliant
Schedule B 8542320023, 8542320023
Win Source Part Number 1018883-IS43TR16128CL-125KBL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS43TR16128CL-125KBL CAD Model

Description

The IS43TR16128CL-125KBL is a high-speed synchronous dynamic random-access memory (SDRAM) from ISSI (Integrated Silicon Solution Inc.). It's designed for applications requiring substantial memory bandwidth and capacity. This specific part number signifies a DDR3 SDRAM component.

Applications:

  • High-performance computing: Used in servers and workstations for demanding applications.
  • Graphics cards: Provides the memory bandwidth needed for rendering complex graphics.
  • Networking equipment: Employed in routers, switches, and other network devices for packet buffering and data processing.
  • Embedded systems: Integrated into embedded systems with significant memory requirements, such as industrial controllers and test equipment.
  • Gaming consoles: Utilized to handle the memory demands of modern video games.

Features:

  • DDR3 Technology: Offers improved performance and power efficiency compared to previous DDR generations.
  • 128M x 16 organization: Provides a substantial memory capacity.
  • Clock Rate: 800 MHz (DDR3-1600): The -125KBL indicates a speed grade, specifying a maximum clock frequency of 800MHz, effectively a DDR3-1600 module.
  • 1.5V Power Supply: Operates at a standard DDR3 voltage of 1.5V.
  • Lead-Free Construction: Complies with RoHS environmental standards.
  • Differential Clock Inputs (CK and /CK): Ensures stable and reliable clocking.
  • Double Data Rate Architecture: Transfers data on both the rising and falling edges of the clock signal.

Benefits:

  • High Bandwidth: Enables fast data transfer rates, improving system performance.
  • Large Capacity: Accommodates large datasets and complex applications.
  • Low Power Consumption: Contributes to energy efficiency, especially in portable devices.
  • Reliable Operation: Designed for stable and dependable performance in demanding environments.
  • Cost-Effective: Provides a balance of performance and cost.

Additional Details:

The IS43TR16128CL-125KBL is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package. The specific temperature range and timings will be available in the device datasheet. Proper thermal management should be considered for reliable operation at maximum clock speeds.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess