EN
  • EN
  • DE

9852R5KL2.0

Part No 9852R5KL2.0
Manufacturer Sensata-BEI Sensors
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR ROTARY PIN HEADER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Linear, Rotary Position
Technology Resistive
Output Resistive
Output Signal Clockwise Increase
Actuator Type Slotted Shaft
Linearity ±2%
Resistance Tolerance ±20%
Mounting Type Chassis Mount
Termination Style Connector
Temperature Range - Operating -40°C ~ 125°C
Case / Package Box with Connector
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599585-9852R5KL2.0
Ultra Librarian 3D Model Ultra Librarian 9852R5KL2.0 CAD Model

Description

N

You May Also Be Interested in

ZF Electronics
SENSOR ANGLE 360DEG WIRE LEADS
Need more? Email Us
Bourns Inc.
SENSOR LINEAR 6.35MM WIRE LEADS
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 330DEG SMD
Need more? Email Us
Honeywell
SENSOR ROTARY 120DEG CONNECTOR
Need more? Email Us
Littelfuse Inc.
SENSOR ROTARY 360DEG WIRE LEADS
Need more? Email Us
Panasonic
SENSOR ROTARY 343DEG SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess