EN
  • EN
  • DE

TC74AC283F

Part No TC74AC283F
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description CMOS Digital Integrated Circuit Silicon Monolithic 4-Bit Binary Full Adder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196924-TC74AC283F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC283F CAD Model

Description

The TC74AC283F is a 4-bit binary full adder with fast carry, manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) series known for high speed and low power consumption. It performs the addition of two 4-bit binary numbers and generates a 4-bit sum and a carry output. The fast carry feature minimizes the carry propagation delay, making it suitable for high-performance arithmetic applications. The TC74AC283F is housed in a surface-mount package.

Applications:

  • Arithmetic Logic Units (ALUs): Used as a building block in ALUs for performing addition operations.
  • Digital Signal Processing (DSP): Implements addition operations in DSP algorithms.
  • Microprocessor Systems: Performs arithmetic calculations in microprocessor-based systems.
  • Data Processing Systems: Used for adding binary numbers in data processing applications.
  • Instrumentation and Control Systems: Performs arithmetic operations in measurement and control systems.

Features:

  • 4-Bit Binary Full Adder: Adds two 4-bit binary numbers and generates a 4-bit sum.
  • Fast Carry Propagation: Minimizes carry propagation delay for high-speed operation.
  • High-Speed Operation: Provides fast addition performance.
  • Low Power Consumption: Operates with minimal power dissipation.
  • Wide Operating Voltage: Functions over a broad voltage range.
  • Surface-Mount Package: Facilitates compact PCB designs.

Benefits:

  • Efficient Arithmetic Operations: Provides a fast and efficient way to add binary numbers.
  • Improved System Performance: Fast carry propagation minimizes addition latency.
  • Reduced Power Consumption: Low power requirements extend battery life in portable applications.
  • Versatile Application: Wide operating voltage range allows for use in various systems.
  • Compact Design: Surface-mount package saves board space.

The TC74AC283F adds two 4-bit binary numbers (A0-A3 and B0-B3) and an input carry (Cin) to generate a 4-bit sum (Σ0-Σ3) and an output carry (Cout). The fast carry circuitry minimizes the time required for the carry signal to propagate through the adder, enabling high-speed addition. The device operates within a temperature range of -40°C to +85°C. For detailed information on timing characteristics, input/output characteristics, and power dissipation, refer to the official Toshiba datasheet for the TC74AC283F.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess