EN
  • EN
  • DE

TC74AC244FW

Part No TC74AC244FW
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description OCTAL BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264868-TC74AC244FW
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC244FW CAD Model

Description

The TC74AC244FW is an octal buffer/line driver with three-state outputs manufactured by Toshiba Semiconductor and Storage. It's part of the Advanced CMOS (AC) logic family, offering high speed and low power consumption. This device is commonly used to buffer signals, drive high-capacitance loads, and isolate sections of a circuit.

Applications:

  • Memory Interfacing: Buffering address and data lines in memory systems.
  • Bus Driving: Driving signals on data buses in computer systems and other digital circuits.
  • Line Driving: Driving signals over long distances or through noisy environments.
  • Logic Level Translation: Converting between different logic voltage levels.
  • Isolating Circuits: Isolating different sections of a circuit to prevent interference or signal loading.

Features:

  • Octal Buffer: Contains eight independent buffer circuits.
  • Three-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • High Speed: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Consumes less power compared to other logic families.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Surface Mount Package: Available in a surface mount package for easy integration into automated assembly processes.

Benefits:

  • Improved Signal Integrity: Buffers signals to improve signal integrity and reduce noise.
  • Increased Drive Capability: Drives high-capacitance loads without significant signal degradation.
  • Reduced Loading: Isolates sections of a circuit to reduce signal loading.
  • High Performance: High speed and low power consumption enhance system performance.
  • Simplified Design: Simplifies the design process by providing a convenient way to buffer and drive signals.

Additional Details:

The TC74AC244FW operates with a supply voltage of typically 2V to 6V. The three-state outputs allow for disabling the outputs, which is useful for bus sharing and other applications where multiple devices need to share a common signal line. The device is commonly used in digital logic circuits to improve signal quality and performance. Consult the official Toshiba datasheet for detailed specifications, including propagation delays, power consumption, and operating voltage range.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess