EN
  • EN
  • DE

TC74AC109FN

Part No TC74AC109FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS Digital Integrated Circuit Silicon Monolithic Dual J-K Flip Flop with Preset and Clear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264849-TC74AC109FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC109FN CAD Model

Description

The TC74AC109FN is a dual J-K positive edge-triggered flip-flop manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. This flip-flop is commonly used in sequential logic circuits, such as counters, shift registers, and control circuits.

Applications:

  • Counters: Used to build binary and other types of counters.
  • Shift Registers: Employed in shift register circuits for data storage and manipulation.
  • Control Circuits: Used to implement state machines and other control logic functions.
  • Frequency Dividers: Can be used to divide the frequency of a clock signal.

Features:

  • Dual J-K Flip-Flops: Contains two independent J-K flip-flops in a single package.
  • Positive Edge-Triggered: The flip-flop changes state on the rising edge of the clock signal.
  • Asynchronous Reset: Provides an asynchronous reset input for clearing the flip-flop.
  • High Speed: Operates at high frequencies, suitable for fast digital circuits.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.

Benefits:

  • Versatile Logic Element: Can be used in a wide range of sequential logic circuits.
  • High Performance: Offers high speed and low power consumption.
  • Easy to Use: Standard J-K flip-flop functionality makes it easy to integrate into existing designs.
  • Space-Saving: Dual flip-flops in a single package save board space.

The TC74AC109FN is a versatile and reliable logic component suitable for a variety of digital applications. Its high speed, low power consumption, and dual flip-flop configuration make it an ideal choice for designing efficient and compact digital circuits. The asynchronous reset feature provides additional flexibility for circuit design and control.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess