EN
  • EN
  • DE

TC58NVG3S0FBAID

Part No TC58NVG3S0FBAID
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Semiconductor & Storge Products Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264765-TC58NVG3S0FBAID
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58NVG3S0FBAID CAD Model

Description

The TC58NVG3S0FBAID is a NAND flash memory device manufactured by Toshiba (now Kioxia). It's a single-level cell (SLC) NAND flash memory chip, known for its high endurance and reliability. These are typically used in applications where data integrity and longevity are paramount.

Applications:

  • Industrial Embedded Systems: Used in industrial control systems requiring reliable data storage.
  • Solid State Drives (SSDs): While older technology, SLC NAND can be found in some specialized SSDs, particularly those prioritizing reliability over capacity.
  • Memory Cards: Used in high-endurance memory cards for professional cameras and data loggers.
  • Embedded Storage: Integrated into various embedded systems requiring non-volatile memory.
  • Data Loggers: Used in data logging devices for storing sensor data and other information.

Features:

  • SLC NAND Flash: Offers high endurance and data retention compared to MLC or TLC NAND.
  • 8Gb Capacity: Provides a storage capacity of 8 gigabits (1GB).
  • High Endurance: Capable of withstanding a large number of program/erase cycles.
  • Fast Read/Write Speeds: Offers relatively fast data access times.
  • Small Form Factor: Available in a compact package for space-constrained applications.

Benefits:

  • High Reliability: SLC NAND provides superior data integrity and reduces the risk of data loss.
  • Long Lifespan: High endurance translates to a longer operational life for the device.
  • Improved Performance: Fast read/write speeds enhance system responsiveness.
  • Data Retention: Offers excellent data retention, ensuring data remains intact even after prolonged periods without power.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperatures.

Additional Details:

The TC58NVG3S0FBAID typically uses a parallel interface for data transfer. It's crucial to consult the datasheet for specific timing requirements, operating voltages, and power consumption details. Error correction codes (ECC) are essential for maintaining data integrity in NAND flash memory. The specific package type can vary, so refer to the datasheet for the exact dimensions and pinout. Due to its SLC nature, power consumption is higher than newer MLC/TLC/QLC NAND, but the tradeoff is reliability and lifespan.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.4952 $94.4952
2+ $77.5340 $155.0680
3+ $75.1120 $225.3360
4+ $72.6888 $290.7552
5+ $70.2656 $351.3280
6+ $62.9972 $377.9832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess