EN
  • EN
  • DE

AD5625BCPZ-REEL7

Part No AD5625BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC NANO 12BIT QUAD 10-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 076900-AD5625BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5625BCPZ-REEL7 CAD Model

Description

Product Overview: AD5625BCPZ-REEL7 from Analog Devices Inc.

The AD5625BCPZ-REEL7 is a high-performance, quad-channel, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications including industrial automation, data acquisition systems, and digital signal processing.

One of the standout features of the AD5625BCPZ-REEL7 is its compact LFCSP (Lead Frame Chip Scale Package) which measures just 3mm x 3mm. Despite its small size, this DAC packs a powerful punch, offering four voltage output DACs in one package, which saves valuable board space and reduces complexity in design.

The device operates from a single 2.7V to 5.5V supply, providing a flexible power range that accommodates various system architectures. It also features an on-chip output amplifier that can swing rail-to-rail, ensuring maximum dynamic range. The internal reference of the AD5625BCPZ-REEL7 has a default of 2.5V, but it can be overridden by an external reference, which gives designers additional flexibility.

Communication with the AD5625BCPZ-REEL7 is achieved via a standard SPI (Serial Peripheral Interface) compatible serial interface, which allows for easy integration with most microcontrollers and digital systems. The device also includes a power-down mode, which significantly reduces the power consumption when not in active use, making it suitable for power-sensitive applications.

The REEL7 suffix indicates that this product is provided in a tape and reel packaging, which is commonly used for automated manufacturing processes. This packaging ensures that the product is suitable for high-volume production environments, reducing the time and cost associated with manual handling.

With its combination of high precision, small size, and ease of use, the AD5625BCPZ-REEL7 from Analog Devices Inc. is a robust solution for designers looking to implement accurate analog output functionality in their digital systems. Whether it's for precise control applications or for generating complex waveforms, this DAC is engineered to meet the rigorous demands of modern electronic devices.

Key Features:

  • Quad 12-bit DAC channels
  • Compact 3mm x 3mm LFCSP package
  • 2.7V to 5.5V single supply operation
  • SPI compatible serial interface
  • Internal reference with external override capability
  • Rail-to-rail output amplifier
  • Low power consumption with power-down mode
  • Tape and reel packaging for automated manufacturing

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4658 $62.7948
14+ $8.5874 $120.2236
21+ $8.3190 $174.6990
29+ $8.0507 $233.4703
38+ $7.7823 $295.7274
50+ $6.9773 $348.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess