EN
  • EN
  • DE

TC58NVG2S3EBAI5

Part No TC58NVG2S3EBAI5
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description NAND Flash Memory(SLC Middle Capacity)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264764-TC58NVG2S3EBAI5
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58NVG2S3EBAI5 CAD Model

Description

The TC58NVG2S3EBAI5 is a 2Gbit (256M x 8 bit) NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It utilizes a single 3.3V power supply and is designed for mass storage applications. This device employs advanced memory cell technology to achieve high density and reliability.

Applications:

  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Embedded storage in mobile devices
  • Data loggers

Features:

  • 2Gbit (256M x 8 bit) capacity: Provides ample storage space for data and applications.
  • Single 3.3V power supply: Simplifies system design and reduces power consumption.
  • NAND Flash technology: Offers high density, low cost, and non-volatile storage.
  • Page size: 2048 bytes + 64 bytes for redundancy
  • Block size: 64 pages
  • Fast page program and read times: Enables quick data access.
  • High endurance: Withstands a large number of program/erase cycles.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • High storage capacity: Provides ample storage for various applications.
  • Low power consumption: Extends battery life in portable devices.
  • Non-volatile storage: Retains data even when power is turned off.
  • Fast data access: Enables quick program loading and data retrieval.
  • Reliable performance: Withstands a large number of program/erase cycles.
  • Environmentally friendly: Complies with RoHS regulations.

Technical Specifications:

The TC58NVG2S3EBAI5 operates on a 3.3V power supply. The page size is 2048 + 64 bytes, and the block size is 64 pages. The typical page program time is 200 μs, and the typical page read time is 25 μs. The endurance is specified at 100,000 program/erase cycles. The data retention is 10 years. The operating temperature range is from -25°C to +85°C. The package is a TSOP (Thin Small Outline Package), allowing for easy surface mounting. Error correction code (ECC) is used to improve data reliability. The device includes a write protect function to prevent accidental data erasure.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess