EN
  • EN
  • DE

TC58FVM6T2AFT65

Part No TC58FVM6T2AFT65
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA MOS DIGITAL INTEGRATED CIRCUIT SILICON GATE CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264756-TC58FVM6T2AFT65
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58FVM6T2AFT65 CAD Model

Description

The TC58FVM6T2AFT65 is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It's a high-density, non-volatile memory solution used in a wide range of applications requiring reliable data storage.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for computers and servers.
  • Embedded Systems: Integrated into embedded systems for storing firmware, configuration data, and user data.
  • Mobile Devices: Found in smartphones, tablets, and other mobile devices for storing applications, photos, videos, and other data.
  • USB Flash Drives: Used in USB flash drives for portable data storage.
  • Memory Cards: Employed in memory cards (e.g., SD cards, microSD cards) for cameras, camcorders, and other devices.

Features

  • NAND Flash Technology: Provides high-density, non-volatile storage.
  • Multi-Level Cell (MLC) Technology: Stores multiple bits per cell, increasing storage density.
  • High-Speed Interface: Supports fast data transfer rates.
  • Low Power Consumption: Optimizes power usage for battery-powered applications.
  • Error Correction Code (ECC): Implements ECC to ensure data integrity.
  • Operating Temperature Range: Designed to operate over a wide temperature range.

Benefits

  • High Storage Capacity: Provides a large amount of storage in a small form factor.
  • Fast Data Access: Enables fast data read and write speeds.
  • Reliable Data Storage: ECC ensures data integrity and prevents data loss.
  • Low Power Consumption: Extends battery life in portable devices.
  • Durable: Resistant to shock and vibration.

Additional Details

The TC58FVM6T2AFT65 utilizes advanced NAND flash technology to achieve high storage density and performance. The MLC technology allows for storing multiple bits of data in each memory cell, which significantly increases the storage capacity. The device incorporates ECC to detect and correct errors, ensuring data integrity over time. Its high-speed interface provides fast data transfer rates, improving overall system performance. The low power consumption makes it suitable for battery-powered applications. The TC58FVM6T2AFT65 is available in a compact package, allowing for easy integration into various electronic devices. It meets industry standards for reliability and performance. Toshiba is a leading manufacturer of NAND flash memory, and the TC58FVM6T2AFT65 is a representative of their commitment to innovation and quality in the field of data storage. The specific parameters for storage capacity vary depending on the exact model and configuration, and datasheet specifications should be checked for that data.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess