EN
  • EN
  • DE

TC55257CSPL-70L

Part No TC55257CSPL-70L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017330-TC55257CSPL-70L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55257CSPL-70L CAD Model

Description

The TC55257CSPL-70L is a 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 32K x 8 bits, making it suitable for various memory applications requiring fast access times and low power consumption. This SRAM is designed to provide reliable data storage for embedded systems and other electronic devices.

Applications

  • Cache memory in embedded systems
  • Buffer memory in data acquisition systems
  • Program storage in microcontrollers
  • Industrial control equipment
  • Medical devices

Features

  • Organization: 32K x 8 bits
  • Access Time: 70 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Available in a DIP package

Benefits

  • Fast data access for high-performance applications
  • Low power consumption for energy-sensitive devices
  • Easy integration with standard logic circuits
  • Reliable data storage
  • Simple interface for ease of use

Technical Specifications

The TC55257CSPL-70L operates with a single 5V power supply. The access time is 70 ns. It has TTL-compatible inputs and outputs, simplifying interfacing with various logic devices. The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial environments. The SRAM is available in a DIP (Dual In-line Package) to accommodate different board layouts and assembly processes. The 'L' suffix often indicates a low-power version.

This SRAM is designed for applications needing rapid data access and retention, combining speed and low power consumption for efficient memory operations.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess