EN
  • EN
  • DE

TC5071P

Part No TC5071P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description C2MOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264643-TC5071P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC5071P CAD Model

Description

The TC5071P is a CMOS operational amplifier manufactured by Toshiba Semiconductor and Storage. This amplifier is designed for a wide range of applications due to its low power consumption and stable operation. It is characterized by its high input impedance, making it suitable for signal conditioning, instrumentation, and active filtering. The TC5071P operates from a single or dual power supply, providing design flexibility.

Applications

  • Signal Conditioning: Amplifying weak signals from sensors and transducers.
  • Active Filters: Implementing low-pass, high-pass, and band-pass filters for audio and data processing.
  • Instrumentation Amplifiers: Used in precision measurement devices.
  • Voltage Followers: Buffering signals to prevent loading effects.
  • Oscillators: Generating stable oscillation frequencies in various circuits.

Features

  • Low Power Consumption: Minimizes energy usage in battery-powered and energy-efficient applications.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Wide Supply Voltage Range: Operates from single or dual power supplies, offering design flexibility.
  • Stable Operation: Ensures consistent performance across a range of operating conditions.
  • CMOS Technology: Provides a good balance between speed and power consumption.

Benefits

  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Accurate Signal Amplification: High input impedance ensures minimal signal distortion.
  • Versatile Application: Suitable for a wide range of circuits due to its flexible supply voltage.
  • Reliable Performance: Stable operation guarantees consistent results under varying conditions.
  • Simplified Design: Easy to integrate into existing circuits and systems.

Additional Details

The TC5071P is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). Key electrical specifications include a low input bias current, a high open-loop gain, and a good common-mode rejection ratio (CMRR). The operating temperature range typically spans from -40°C to +85°C. It is often used in general purpose amplifier circuits and replacements in older designs.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess