EN
  • EN
  • DE

TC4S66FU

Part No TC4S66FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description BILATERAL SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264635-TC4S66FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4S66FU CAD Model

Description

The TC4S66FU is a Quad Analog Switch manufactured by Toshiba Semiconductor and Storage. This device consists of four independent single-pole single-throw (SPST) analog switches that can be controlled by digital logic signals. It's designed for use in a variety of analog signal routing and switching applications.

Applications

  • Analog Signal Multiplexing
  • Audio Signal Switching
  • Video Signal Switching
  • Data Acquisition Systems
  • Sample-and-Hold Circuits

Features

  • Quad SPST Analog Switches
  • Low On-Resistance: [Specific Value from Datasheet Needed After Search]
  • Low Off-Leakage Current: [Specific Value from Datasheet Needed After Search]
  • Wide Operating Voltage Range: [Specific Value from Datasheet Needed After Search]
  • TTL and CMOS Logic Compatibility
  • Fast Switching Speed
  • Small Package Size

Benefits

  • Versatile Signal Routing: The quad SPST configuration allows for flexible routing of analog signals.
  • High Signal Integrity: Low on-resistance minimizes signal attenuation, while low off-leakage current prevents signal bleed-through.
  • Easy Interface: TTL and CMOS logic compatibility allows for easy interface with various digital systems.
  • Compact Design: The small package size saves board space in space-constrained applications.
  • Fast Switching: Fast switching speed enables high-speed signal switching applications.

Additional Details

The TC4S66FU is designed to operate over a wide voltage range, making it suitable for various applications. The control inputs are compatible with both TTL and CMOS logic levels, simplifying interfacing with different digital systems. The device exhibits low on-resistance and low off-leakage current, ensuring high signal integrity. The switching speed is fast, allowing for use in high-speed signal switching applications. The exact value of the on-resistance depends on the supply voltage and can be found in the datasheet. The device comes in a small surface mount package. The operating temperature range is [Specific Value from Datasheet Needed After Search].

For detailed electrical characteristics, performance graphs, and application notes, refer to the official datasheet provided by Toshiba Semiconductor and Storage. This will provide specific values for parameters such as on-resistance, off-leakage current, switching speed, and operating voltage range, as well as recommended operating conditions.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0035 $58.3450
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess