EN
  • EN
  • DE

TC40HC386F-EL

Part No TC40HC386F-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356481-TC40HC386F-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC40HC386F-EL CAD Model

Description

The TC40HC386F-EL is a Quad Exclusive-OR (XOR) Gate manufactured by Toshiba Semiconductor and Storage. It is designed for use in a variety of digital logic applications requiring XOR functionality.

Applications

  • Parity generation and checking
  • Data encryption
  • Code converters
  • Arithmetic logic units (ALUs)
  • Digital comparators
  • Error detection circuits
  • Pseudo-random number generators

Features

  • Quad XOR Gates: Contains four independent XOR gates in a single package.
  • High-speed operation: Offers fast switching speeds for efficient data processing.
  • Wide operating voltage range: Typically operates from 2V to 6V, providing flexibility in various applications.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • High noise immunity: Ensures stable operation in noisy environments.
  • CMOS technology: Offers high input impedance and low output impedance.

Benefits

  • Simplified system design: The quad XOR gates reduce the number of components required for XOR operations.
  • Improved system performance: The high-speed operation of the TC40HC386F-EL allows for faster data processing.
  • Versatile application: Suitable for a broad range of digital logic applications requiring XOR functionality.
  • Reduced power consumption: The low power consumption makes it ideal for portable and energy-sensitive applications.
  • Reliable operation: The high noise immunity ensures stable and dependable performance.

Additional Details

The TC40HC386F-EL is typically available in a small outline integrated circuit (SOIC) package, making it easy to integrate into compact circuit designs. The datasheet provides detailed electrical characteristics, timing diagrams, and application notes for optimal utilization of this component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess