EN
  • EN
  • DE

TC4052FT

Part No TC4052FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356379-TC4052FT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4052FT CAD Model

Description

The TC4052FT is a high-speed CMOS analog multiplexer/demultiplexer produced by Toshiba Semiconductor and Storage. Part of the TC4000 series, it offers a wide operating voltage and high noise immunity making it beneficial in various analog and digital applications requiring dual 4-channel multiplexing.

Applications

  • Analog signal selection
  • Data acquisition systems
  • Audio and video signal routing
  • Test and measurement instruments
  • Communication systems

Features

  • Low ON resistance: Minimizes signal attenuation with its low ON resistance.
  • Wide operating voltage range: Operates over a wide voltage range for flexible circuit design.
  • High noise immunity: CMOS technology provides excellent noise immunity, reducing false triggering.
  • Low power consumption: Low power consumption makes it appropriate for battery-powered applications.
  • Single or dual supply operation: It can be operated using a single or dual power supply.
  • Dual 4-channel Multiplexer: Contains two independent 4-channel multiplexers inside a single package.
  • Two binary control inputs: Uses two binary control inputs (A and B) to select one of four channels from each multiplexer.

Benefits

  • Improved signal integrity: Low ON resistance preserves signal integrity when switching signals.
  • Increased system flexibility: Wide operating voltage range and the option for single/dual power supply operation allow flexible integrations.
  • Reduced power consumption: Low power consumption supports energy efficient designs.
  • Enhanced system reliability: High noise immunity minimizes errors stemming from noise.
  • Efficient signal routing: Allows efficient routing for analog and digital signals.

Additional Details

The TC4052FT is usually packaged in a SOIC-16 (Small Outline Integrated Circuit) package. Its operating temperatures typically fall between -40°C and +85°C. CMOS technology is employed within the device. Break-before-make switching avoids short circuits. The component supports bi-directional signals.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess