The S-29L130AFS-TB is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a specific threshold.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Industrial control systems
- Automotive electronics
Features
- High-accuracy detection voltage: The S-29L130AFS-TB provides a highly accurate detection voltage.
- Low current consumption: This contributes to extended battery life in portable applications.
- Hysteresis: Built-in hysteresis prevents chattering during voltage transitions, ensuring stable operation.
- Open-drain output: The open-drain output allows for flexible configuration and compatibility with various logic levels.
- Small package: Available in a compact package, suitable for space-constrained applications.
Benefits
- Prevents system malfunctions: By detecting voltage drops, the S-29L130AFS-TB helps prevent system malfunctions and data corruption.
- Ensures reliable system startup: It provides a reliable reset signal, ensuring proper system startup after a power failure or voltage drop.
- Extends battery life: Its low current consumption contributes to extended battery life in portable devices.
- Simplifies circuit design: The integrated hysteresis and open-drain output simplify circuit design and reduce the number of external components required.
- Cost-effective solution: Offers a cost-effective solution for voltage monitoring and reset functionality.
Additional Details
The detection voltage of the S-29L130AFS-TB is 1.3V. The operating temperature range typically spans from -40°C to +85°C. The specific package type is TB (referring to a specific tape and reel packaging for automated assembly). The output is an N-channel open drain output. It is designed for applications where a stable and accurate voltage detection is required to protect sensitive electronic components and ensure proper system operation.