EN
  • EN
  • DE

TC4050BF(EL,N,F)

Part No TC4050BF(EL,N,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC NON-INVERT HEX 1-INPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 48mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOP
Win Source Part Number 196384-TC4050BF(EL,N,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4050BF(EL,N,F) CAD Model

Description

The TC4050BF(EL,N,F) is a Hex Non-Inverting Buffer/Converter manufactured by Toshiba Semiconductor and Storage. This integrated circuit is primarily used for voltage level conversion, allowing seamless interfacing between different logic voltage levels, especially from higher voltage CMOS logic to lower voltage TTL logic. It maintains the signal polarity, unlike inverting buffers. Its CMOS structure offers high noise immunity and relatively low power consumption.

Applications

  • CMOS to TTL Conversion
  • Voltage Level Shifting
  • High Source Current Drivers
  • Line Drivers
  • Data Buffering
  • Memory Interfacing

Features

  • Hex Non-Inverting Buffers: Contains six independent non-inverting buffers in a single package.
  • Voltage Level Conversion: Facilitates interfacing between CMOS and TTL logic levels.
  • High Source Current: Provides a high current sourcing capability for driving various loads.
  • High Noise Immunity: Ensures stable operation in noisy environments.
  • Wide Operating Voltage Range: Operates from 3V to 15V.

Benefits

  • Versatile Interfacing: Allows easy integration of CMOS and TTL logic circuits while preserving signal polarity.
  • High Drive Capability: Can drive multiple loads or devices requiring significant current.
  • Reliable Operation: High noise immunity guarantees robust performance in electrically noisy environments.
  • Simplified Design: Reduces the need for external components for voltage level adaptation.
  • Efficient Power Usage: Low power consumption contributes to energy savings.

Additional Details

The TC4050BF(EL,N,F) features a high source current capability, enabling it to drive multiple TTL inputs or other loads requiring significant current sourcing. It provides protection against electrostatic discharge (ESD). The device is available in a flat package. Its operating temperature range spans from -40°C to +85°C, making it suitable for diverse application environments. The CMOS design ensures excellent noise margin and consistent performance under varying voltage and temperature conditions. Each of the six buffers operates independently, offering flexibility in circuit design.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess