EN
  • EN
  • DE

TC4014BP

Part No TC4014BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356304-TC4014BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4014BP CAD Model

Description

The TC4014BP is a static shift register manufactured by Toshiba Semiconductor and Storage. It is part of the TC4000 series, which is known for its CMOS logic devices. This particular device is an 8-stage static shift register with serial input and parallel output. This means data is entered serially, one bit at a time, but all bits can be read out simultaneously.

Applications:

  • Serial-to-parallel data conversion
  • Time delay circuits
  • Digital data storage
  • Sequence generation
  • Control systems

Features:

  • 8-Stage Static Shift Register: Provides 8 bits of data storage.
  • Serial Input: Data is entered one bit at a time.
  • Parallel Output: All 8 bits are available simultaneously.
  • CMOS Logic: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage: Operates over a range of supply voltages, offering flexibility in application.
  • High noise immunity: Typically 0.45 VDD
  • Medium speed operation

Benefits:

  • Simplified Data Conversion: Converts serial data streams into parallel data for easy processing.
  • Flexible Timing Control: Can be used in time delay circuits, allowing precise control over signal timing.
  • Efficient Data Storage: Provides a compact and efficient way to store digital data.
  • Reduced Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered applications.
  • Reliable Operation: High noise immunity ensures reliable performance in noisy environments.

Additional Details:

The TC4014BP typically comes in a DIP (Dual In-line Package). The device's operation involves shifting data through the register stages with each clock pulse. The data present at the serial input (data-in) is shifted into the first stage, and the data in each subsequent stage is shifted to the next stage. The parallel outputs provide access to the data stored in each stage. Because it's a static shift register, data is retained as long as power is applied. Detailed timing diagrams and truth tables are available in the datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess