The TC4007UBF is a CMOS logic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is a dual complementary pair plus inverter, providing a versatile building block for analog and digital circuits. This IC is designed for applications requiring complementary transistor pairs or signal inversion.
Applications
- Analog switches
- Multiplexers
- Voltage converters
- Logic inverters
- Waveform shapers
Features
- Dual complementary pair plus inverter
- CMOS technology for low power consumption
- Wide operating voltage range
- High noise immunity
- Standardized pinout for easy integration
Benefits
- Provides versatile circuit building blocks with complementary transistor pairs and inverters.
- Reduces power consumption in battery-powered or energy-sensitive applications.
- Provides reliable operation over a range of voltage conditions.
- Minimizes the effects of electrical noise on circuit performance.
- Simplifies circuit design and layout.
The TC4007UBF operates with a wide supply voltage range, typically between 3V and 15V, making it compatible with various circuit designs. The CMOS construction ensures low static power dissipation, which is crucial in battery-powered devices and energy-efficient designs. The inclusion of complementary transistor pairs allows for the creation of analog switches and multiplexers, while the inverter can be used for signal inversion and logic operations. Its standardized pinout and robust design make it suitable for use in analog signal processing, digital logic, and power conversion circuits. The high noise immunity characteristic is particularly beneficial in environments with significant electrical interference, ensuring reliable and predictable operation. This IC is commonly used in applications such as simple analog signal routing, voltage level shifting, and basic logic gates. The device is available in a SOP (Small Outline Package), allowing for efficient use of board space and easy integration into surface mount designs. The complementary pairs are matched to ensure symmetric behavior, which is critical in precision analog applications. Furthermore, the inverter stage is designed for high gain and low distortion, making it suitable for waveform shaping and signal amplification.