EN
  • EN
  • DE

TC358748IXBG

Part No TC358748IXBG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description MIPI CSI-2 to Parallel Port and Parallel Port to CSI-2 Bridge Interface 80-Ball VFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986270-TC358748IXBG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC358748IXBG CAD Model

Description

The TC358748IXBG is an HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. It is designed to convert HDMI video and audio signals into a Camera Serial Interface 2 (CSI-2) format, which is commonly used for connecting cameras to processors in embedded systems. This bridge IC enables devices with HDMI output to be connected to devices with CSI-2 input, facilitating video and audio data transfer.

Applications:

  • Connecting HDMI sources to CSI-2-based processors
  • Mobile devices
  • Gaming consoles
  • Automotive infotainment systems
  • Industrial cameras

Features:

  • HDMI 1.4 receiver
  • CSI-2 transmitter
  • Supports video resolutions up to 1080p
  • Supports audio data transfer
  • I2C control interface
  • Low power consumption
  • Small package size

Benefits:

  • Enables connectivity between HDMI and CSI-2 devices
  • Supports high-resolution video and audio
  • Provides a flexible and efficient interface
  • Reduces system complexity
  • Low power consumption for battery-powered applications

Additional Details:

The TC358748IXBG supports various HDMI features, including deep color, 3D video, and audio formats. The CSI-2 transmitter complies with the MIPI CSI-2 specification, ensuring compatibility with a wide range of processors and camera modules. The I2C control interface allows for easy configuration and control of the bridge IC. The low power consumption makes it suitable for mobile and battery-powered devices. The small package size enables integration into space-constrained applications. The operating temperature range is typically -25°C to +85°C. Toshiba provides datasheets and application notes to assist designers in using the TC358748IXBG in their applications. The device is commonly used to connect HDMI cameras to embedded processors for image processing and video analysis. It is also used in mobile devices to display content from HDMI sources on the device's screen. The TC358748IXBG provides a convenient and efficient solution for bridging the gap between HDMI and CSI-2 interfaces.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
U-blox
Lowest to $110.7143
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0244 $60.1464
15+ $8.2252 $123.3780
22+ $7.9681 $175.2982
30+ $7.7112 $231.3360
39+ $7.4541 $290.7099
52+ $6.6830 $347.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess