EN
  • EN
  • DE

TC35081F

Part No TC35081F
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986202-TC35081F
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC35081F CAD Model

Description

The TC35081F is an integrated circuit manufactured by Toshiba Semiconductor and Storage. Information on this specific IC is limited, suggesting it may be a custom or application-specific integrated circuit (ASIC). Without specific documentation, a detailed description is challenging. However, given Toshiba's expertise, it likely serves a particular function within an electronic system.

Applications:

  • Potentially Automotive Systems: Toshiba supplies ICs for automotive applications such as motor control and power management; this IC *might* be related (speculative).
  • Industrial Control Systems: Toshiba provides components for industrial automation; this IC *could* be part of such a system (speculative).
  • Consumer Electronics: Given Toshiba's diverse product range, this *might* be incorporated into consumer devices like audio equipment or displays (speculative).

Features (Speculative, Based on Toshiba's Typical Offerings):

  • Low Power Consumption: Toshiba is known for designing energy-efficient components.
  • High Integration: Likely combines multiple functions into a single chip to reduce board space.
  • Robust Design: Designed to withstand a range of operating conditions.
  • Communication Interface: May include interfaces such as SPI, I2C, or UART for communication with other components.
  • Signal Processing: Could incorporate analog or digital signal processing capabilities.

Benefits (Speculative):

  • Reduced System Cost: Integration of multiple functions lowers the overall component count.
  • Improved Performance: Optimized design for specific applications.
  • Smaller Footprint: Compact package enables miniaturization of electronic devices.
  • Increased Reliability: Integration reduces the number of interconnections, improving reliability.
  • Lower Power Consumption: Extends battery life in portable devices.

Additional Details: Due to the lack of publicly available information, specific technical specifications are unknown. It's essential to consult datasheets from Toshiba or documentation for the target application to determine the exact functionality and performance characteristics of the TC35081F. Potential areas of functionality could include audio processing, motor control, power management, or custom logic. The package type and pinout would also be application-dependent.

Disclaimer: Information provided above is partly speculative as no official datasheet was found. This description is based on common features of similar Toshiba ICs. Always consult official documentation for accurate information.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess