EN
  • EN
  • DE

TC14L060AF-1063

Part No TC14L060AF-1063
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356007-TC14L060AF-1063
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC14L060AF-1063 CAD Model

Description

The TC14L060AF-1063 is a NOR Flash memory device manufactured by Toshiba Semiconductor and Storage. It is a non-volatile memory solution suitable for storing data and code in embedded systems and other applications where data retention is critical even when power is removed.

Applications

  • Embedded Systems: Used in a wide variety of embedded systems requiring non-volatile memory for storing program code and data.
  • Consumer Electronics: Found in devices such as digital cameras, smartphones, and tablets for storing firmware and user data.
  • Industrial Control Systems: Used in industrial automation equipment for storing configuration data and control programs.
  • Networking Equipment: Can be used in routers, switches, and other networking devices for storing boot code and operating system images.
  • Automotive Electronics: Employed in automotive systems for storing firmware, calibration data, and other critical information.

Features

  • Non-Volatile Memory: Retains stored data even when power is removed.
  • NOR Flash Technology: Enables fast read access times, suitable for code execution and data retrieval.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices.
  • Compact Package: Available in a small form factor, allowing for integration into space-constrained applications.
  • High Endurance: Offers high program/erase cycle endurance, ensuring long-term reliability.

Benefits

  • Reliable Data Storage: Ensures data integrity and prevents data loss.
  • Fast Read Access: Improves system performance by enabling quick code execution and data retrieval.
  • Extended Battery Life: Reduces power consumption, extending battery life in portable devices.
  • Easy Integration: Allows for easy integration into existing systems due to its compact size.
  • Long-Term Reliability: Minimizes the need for frequent replacements due to its high endurance.

Additional Details

Specific technical specifications for the TC14L060AF-1063 will vary depending on the specific model. These specifications typically include operating voltage range, operating temperature range, read/write speeds, program/erase cycle endurance, and package type. Refer to the official Toshiba Semiconductor and Storage datasheet for detailed information. The device is typically accessed via a serial or parallel interface. It's essential to follow proper handling and ESD precautions when working with this device to prevent damage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess