EN
  • EN
  • DE

TB6600HG(O)

Part No TB6600HG(O)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description Stepping Motor Driver IC Rohs Compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 19.87 mm
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 3.2 W
Max Supply Voltage 42 V
Min Operating Temperature -30 °C
Min Supply Voltage 8 V
Motor Type Stepper
Nominal Supply Current 3.1 mA
Number of Outputs 4
Number of Pins 25
Output Current 4.5 A
Power Dissipation 40 W
RoHS Compliant
Switching Frequency 200 kHz
Type Integrated Circuit (IC)
Win Source Part Number 976519-TB6600HG(O)
Categories PMIC - Motor Drivers,Controllers
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB6600HG(O) CAD Model

Description

The Toshiba Semiconductor and Storage TB6600HG(O) is an integrated circuit (IC) designed for PMIC - motor drivers and controllers.

  • Manufacturer: Toshiba Semiconductor and Storage
  • Part Number: TB6600HG(O)
  • Type: PMIC - Motor Drivers and Controllers (IC)
  • Power Dissipation: 40 W
  • Maximum Operating Temperature: 85 °C
  • Pin Count: 25
  • Output Count: 4
  • Motor Type: Stepper
  • Output Current: 4.5 A
  • Switching Frequency: 200 kHz
  • RoHS Compliance: Yes
  • Lead-Free: Yes
  • Maximum Supply Voltage: 42 V
  • Minimum Supply Voltage: 8 V
  • Nominal Supply Current: 3.1 mA

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Allegro MicroSystems, LLC
Lowest to $2.1401
Trinamic Motion Control GmbH
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8727 $50.3451
32+ $3.1776 $101.6832
49+ $3.0783 $150.8367
68+ $2.9790 $202.5720
87+ $2.8797 $250.5339
117+ $2.5818 $302.0706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess