EN
  • EN
  • DE

TB62247FG

Part No TB62247FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355505-TB62247FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62247FG CAD Model

Description

The TB62247FG is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. It's designed for driving two-phase bipolar stepping motors and offers a wide range of features to ensure precise and efficient motor control.

Applications:

  • Office automation equipment (e.g., printers, scanners)
  • Amusement machines (e.g., pachinko machines, slot machines)
  • Industrial equipment (e.g., robotics, CNC machines)
  • Home appliances (e.g., air conditioners, refrigerators)

Features:

  • PWM Chopper-Type Driver: Provides smooth and efficient motor control by regulating the current flowing through the motor windings.
  • Bipolar Stepping Motor Driver: Designed for driving two-phase bipolar stepping motors.
  • Constant-Current Control: Ensures stable motor torque and prevents motor overheating.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) to protect the driver and the motor from damage.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Micro-stepping Capability: Allows for finer resolution and smoother motor operation.
  • Built in mixed decay mode.
  • Built in reset and enable pins.

Benefits:

  • Precise Motor Control: The PWM chopper-type design and constant-current control ensure accurate and reliable motor positioning.
  • Efficient Motor Operation: The low on-resistance and built-in protection circuits minimize power dissipation and prevent motor overheating, extending motor life.
  • High Reliability: The built-in protection circuits protect the driver and the motor from damage, ensuring reliable operation.
  • Versatile Application: The wide range of features and capabilities makes the TB62247FG suitable for a variety of applications.
  • Reduced System Cost: Integration of protection features reduces the need for external components.

Technical Specifications:

While specific numerical values might vary slightly depending on the exact revision, typical specifications include:

  • Supply Voltage: 4.5V to 36V (consult datasheet for absolute maximums)
  • Output Current: Up to 2.5A (consult datasheet for specific rating and heat dissipation considerations)
  • Operating Temperature: -20°C to 85°C (consult datasheet for specific range)
  • Package: HSOP28

Note: Always refer to the official Toshiba Semiconductor and Storage datasheet for the most accurate and up-to-date specifications and application information.

You May Also Be Interested in

Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess