EN
  • EN
  • DE

TA8409S

Part No TA8409S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354294-TA8409S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8409S CAD Model

Description

The TA8409S is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. It's designed for a variety of general-purpose applications requiring stable amplification in different electronic circuits.

Applications:

  • Audio Amplification: Used in preamplifiers and power amplifiers for enhancing audio signals.
  • Signal Conditioning: Employed in circuits that require filtering, level shifting, or buffering of analog signals.
  • Active Filters: Utilized in designing low-pass, high-pass, band-pass, and band-stop filters to process signals based on their frequency content.
  • Instrumentation Amplifiers: Incorporated in circuits that amplify low-level signals from sensors with high accuracy.
  • Voltage Followers: Used as buffers to isolate a signal source from its load, preventing signal degradation.

Features:

  • Single Operational Amplifier: Contains one op-amp in a single package, offering space efficiency in circuit designs.
  • High Open-Loop Gain: Provides substantial amplification of differential input signals, ensuring precise signal reproduction.
  • Low Input Bias Current: Minimizes the current flowing into the input terminals, reducing errors in sensitive circuits.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, offering versatility in different applications.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits at the output.

Benefits:

  • Precise Signal Amplification: Delivers accurate signal amplification, ensuring minimal distortion.
  • Stable Performance: Provides consistent performance over a wide range of operating conditions.
  • Versatile Applications: Suitable for various applications, including audio, instrumentation, and control systems.
  • Space-Efficient Design: The single-package design minimizes board space requirements.
  • Reliable Operation: Built-in protection features ensure reliable operation in demanding environments.

The TA8409S is available in a small outline package (SOP). This makes it appropriate for designs where space is limited. It is designed to operate within a certain temperature range as outlined in the datasheet. Consult the official Toshiba datasheet for complete electrical characteristics, pinout diagrams, and application guidelines. The device’s performance is characterized by parameters such as slew rate, gain bandwidth product, and total harmonic distortion, all of which are detailed in the datasheet to aid designers in optimizing their circuits.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess