EN
  • EN
  • DE

TA8221AHQ

Part No TA8221AHQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 30W BTL × 2Ch Audio Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354243-TA8221AHQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8221AHQ CAD Model

Description

The Toshiba TA8221AHQ is a BTL dual audio power amplifier designed for car audio applications. It's engineered to deliver high output power with low distortion, ensuring premium audio quality in automotive environments. It incorporates various protection features for enhanced reliability.

Applications:

  • Car audio systems
  • Automotive sound systems
  • Vehicle entertainment systems

Features:

  • High output power: Provides ample power to drive car speakers effectively.
  • BTL (Balanced Transformerless) output: Enables high power output at relatively low supply voltages.
  • Low distortion: Ensures high-fidelity audio reproduction with minimal signal degradation.
  • Built-in standby function: Reduces power consumption when the amplifier is not actively in use.
  • Built-in mute function: Suppresses unwanted noise during startup or when switching between audio sources.
  • Overvoltage protection: Protects the amplifier from damage due to excessive voltage.
  • Thermal shutdown protection: Prevents overheating and potential damage by automatically shutting down the amplifier when the temperature exceeds a safe operating limit.
  • Short-circuit protection: Safeguards the amplifier from damage resulting from short circuits in the speaker wiring.

Benefits:

  • Improved audio quality in car audio systems: Delivers a clearer, more powerful, and more enjoyable listening experience.
  • Enhanced reliability: The built-in protection features ensure stable and dependable operation, even under demanding conditions.
  • Reduced power consumption: The standby function helps conserve battery power, which is particularly crucial in automotive environments.
  • Simplified system design: Minimizes the need for external components, simplifying the overall system design and reducing cost.
  • Protection against damage: The overvoltage, thermal shutdown, and short-circuit protection mechanisms safeguard the amplifier from a wide array of potential hazards.

Additional Details:

The TA8221AHQ typically operates with a supply voltage range of approximately 9V to 18V. The specific output power specifications vary based on the supply voltage and load impedance (speaker impedance). It is essential to consult the official Toshiba datasheet for precise performance figures. The package is designed for efficient heat dissipation, and a heatsink may be required depending on the output power level and ambient temperature. The device typically requires minimal external components, simplifying integration into car audio systems. Detailed information regarding gain adjustment and input filtering can be found in the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess