EN
  • EN
  • DE

TA8083FG

Part No TA8083FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Dual DC Motor Driver 22-Pin(20+2Tab) HSOP / Dual DC Motor Driver 22-Pin(20+2Tab) HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354166-TA8083FG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TA8083FG
Introduction Date March 18, 1998
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TA8083FG CAD Model

Description

The TA8083FG is a power management integrated circuit (PMIC) manufactured by Toshiba Semiconductor and Storage. This device is primarily designed for automotive applications, acting as a low-dropout (LDO) voltage regulator. It provides a stable and regulated voltage supply for various electronic components within a vehicle, ensuring reliable operation in the demanding automotive environment.

Applications

      
  • Car Audio Systems: Powers the head unit, amplifiers, and other audio components, delivering consistent audio performance even with fluctuating battery voltage.
  •   
  • Automotive ECUs (Electronic Control Units): Supplies stable voltage to ECUs controlling engine management, transmission, and other critical vehicle functions.
  •   
  • Instrument Clusters: Regulates voltage for the display and control elements within the instrument panel.
  •   
  • Navigation Systems: Provides power to the GPS receiver, display, and processing unit, ensuring accurate and reliable navigation.
  •   
  • Body Control Modules (BCMs): Powers BCMs that manage lighting, door locks, power windows, and other body-related functionalities.

Features

      
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage drops close to the desired output voltage, which is crucial in automotive environments where battery voltage can vary.
  •   
  • Overcurrent Protection: Protects the IC and connected components from damage caused by excessive current draw.
  •   
  • Thermal Shutdown: Automatically shuts down the IC if the internal temperature exceeds a safe limit, preventing thermal damage.
  •   
  • Overvoltage Protection: Safeguards the IC and connected circuitry from voltage spikes or surges.
  •   
  • Fixed Output Voltage: Provides a precisely regulated output voltage, typically 5V or 3.3V depending on the specific application requirements.
  •   
  • Compact Package: Available in a small surface-mount package, making it suitable for space-constrained automotive applications.

Benefits

      
  • Improved System Reliability: By providing a stable and clean power supply, the TA8083FG enhances the overall reliability of automotive electronic systems.
  •   
  • Protection Against Damage: The integrated protection features minimize the risk of damage from electrical faults or extreme operating conditions.
  •   
  • Simplified Design: Reduces the need for external components, simplifying circuit design and lowering BOM costs.
  •   
  • Optimized Performance: Ensures optimal performance of connected devices by providing a consistent and regulated voltage supply.
  •   
  • Automotive Grade: Designed to withstand the harsh conditions of automotive applications, including wide temperature variations and electrical noise.

The TA8083FG is engineered to meet the stringent requirements of the automotive industry. Essential specifications to consider include the output voltage, maximum output current, dropout voltage, operating temperature range, and package type. The integrated protection mechanisms make it a dependable choice for powering critical automotive electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $6.5292
Mini-Circuits
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3049 $57.9147
8+ $15.8401 $126.7208
12+ $15.3450 $184.1400
16+ $14.8500 $237.6000
21+ $14.3550 $301.4550
27+ $12.8699 $347.4873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess