EN
  • EN
  • DE

TA8083AFG

Part No TA8083AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354163-TA8083AFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8083AFG CAD Model

Description

The TA8083AFG is a monolithic power IC designed by Toshiba Semiconductor and Storage, primarily for automotive applications. It functions as a low-dropout regulator, providing a stable and regulated voltage supply for various electronic components within a vehicle. Its robust design makes it suitable for the harsh electrical environment of automobiles.

Applications

  • Car Audio Systems: Powers head units, amplifiers, and other audio components, ensuring consistent sound quality.
  • Engine Control Units (ECUs): Provides regulated voltage for sensitive ECU components, contributing to stable engine performance.
  • Body Control Modules (BCMs): Supplies power to BCMs, which manage various functions like lighting, door locks, and power windows.
  • Instrument Clusters: Regulates voltage for the display and control elements in the instrument cluster.
  • Navigation Systems: Powers the GPS receiver, display screen, and other components of in-car navigation systems.

Features

  • Low Dropout Voltage: Maintains stable output voltage even with low input voltage, suitable for battery-powered systems.
  • Overcurrent Protection: Protects the IC and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Prevents damage to the IC by automatically shutting down when the internal temperature exceeds a safe threshold.
  • Overvoltage Protection: Safeguards the IC and connected components from voltage spikes or surges.
  • Fixed Output Voltage: Provides a precisely regulated output voltage, typically 5V or 3.3V, depending on the configuration.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits

  • Enhanced System Reliability: Provides a stable and clean power supply, improving the overall reliability of automotive electronic systems.
  • Protection Against Damage: Integrated protection features minimize the risk of damage from electrical faults or extreme operating conditions.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and lowering BOM costs.
  • Improved Performance: Ensures optimal performance of connected devices by providing a consistent and regulated voltage supply.
  • Suitable for Automotive Environments: Designed to withstand the harsh conditions of automotive applications, including wide temperature variations and electrical noise.

The TA8083AFG is designed to meet the stringent requirements of automotive electronics. Its key specifications include the output voltage, maximum output current, dropout voltage, and operating temperature range. The inclusion of various protection features makes it a robust and reliable choice for powering critical automotive systems.

You May Also Be Interested in

IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Pulse
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess