EN
  • EN
  • DE

TA8030S

Part No TA8030S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description WATCHDOG TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354137-TA8030S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8030S CAD Model

Description

The TA8030S is a monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage, designed for use in single-channel DC fan motor drivers. It incorporates a Hall sensor, amplifier, and a drive circuit, making it a compact and efficient solution for fan motor control. This IC is designed to provide stable and reliable operation for cooling fans in various electronic devices.

Applications

  • Cooling fans in personal computers (desktops and laptops)
  • Cooling fans in servers and workstations
  • Cooling fans in projectors
  • Cooling fans in power supplies
  • Cooling of components in automotive electronics systems

Features

  • Built-in Hall sensor: Eliminates the need for external Hall sensors, simplifying circuit design and reducing component count.
  • Single-channel drive: Designed for controlling a single DC fan motor.
  • Built-in amplifier: Amplifies the Hall sensor signal for accurate motor speed control.
  • Stable operation: Designed for reliable and consistent performance.
  • Compact package: Small form factor allows for easy integration into various applications.

Benefits

  • Simplified design: The integrated Hall sensor and amplifier reduce the complexity of the fan motor control circuit.
  • Reduced component count: Fewer external components are required, lowering BOM costs and improving reliability.
  • Precise speed control: The built-in amplifier ensures accurate control of the fan motor speed.
  • Improved thermal management: Efficiently controls cooling fans to maintain optimal operating temperatures for electronic devices.
  • Compact solution: The small package size allows for use in space-constrained applications.

The TA8030S operates with a supply voltage typically in the range required for standard DC fans, providing an appropriate output drive capability for small to medium-sized fans. The device includes internal protection features like overcurrent protection and thermal shutdown to enhance reliability and prevent damage to the IC and the fan motor. This IC is a reliable solution for precise and efficient fan motor control in a wide range of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess