EN
  • EN
  • DE

SC1460CSK-5.0-TR

Part No SC1460CSK-5.0-TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314787-SC1460CSK-5.0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1460CSK-5.0-TR CAD Model

Description

The SC1460CSK-5.0-TR is a 5.0V fixed-output low-dropout (LDO) regulator from Semtech Corporation, designed for a variety of power management applications. This regulator provides a stable and accurate 5.0V supply while minimizing power dissipation, making it suitable for battery-powered and energy-conscious systems. The device is provided in Tape and Reel packaging.

Applications

  • Handheld Devices: Powering microcontrollers, sensors, and displays in portable electronics.
  • Wireless Communication Modules: Providing a stable voltage source for transceivers and RF components.
  • Industrial Control Systems: Regulating voltage for sensors, actuators, and communication interfaces.
  • Consumer Electronics: Supplying power for various components in TVs, set-top boxes, and audio equipment.
  • Medical Devices: Providing regulated power for sensitive medical equipment, ensuring accuracy and reliability.

Features

  • Fixed 5.0V Output Voltage: Delivers a stable and accurate 5.0V supply for various electronic components.
  • Low Dropout Voltage: Ensures efficient operation with minimal input-to-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Over-Current Protection: Protects the regulator and load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating by automatically shutting down the regulator.
  • Stable with Ceramic Capacitors: Allows for the use of cost-effective and space-saving ceramic capacitors.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Reliability: The stable output voltage and protection features ensure reliable operation and minimize the risk of failures.
  • Simplified Design: The fixed output voltage simplifies the design process and reduces the need for external components.
  • Reduced System Cost: The ability to use ceramic capacitors and integrated protection features helps to minimize overall system costs.
  • Enhanced System Performance: Providing a stable and clean power supply leads to improved performance of connected electronic components.

The SC1460CSK-5.0-TR comes in a compact surface-mount package, facilitating easy integration into space-constrained applications. Its robust protection features and efficient operation make it a reliable choice for a wide range of power management needs. The Tape and Reel packaging allows for automated assembly, improving manufacturing efficiency.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess