The TPD4104AK is a high-voltage, monolithic silicon power IC from Toshiba Semiconductor and Storage. It is designed to drive brushless DC motors (BLDCs) in a wide range of applications, including automotive, industrial, and consumer electronics.
The TPD4104AK features a wide operating voltage range of 10V to 50V, and can deliver a continuous output current of up to 3A. It also has a number of built-in protection features, such as overcurrent protection, undervoltage protection, and overtemperature protection.
The TPD4104AK is available in a compact HZIP-23 package, making it ideal for space-constrained applications. It is also easy to use, with a simple pinout and a few key configuration parameters.
Here are some of the key features and benefits of the TPD4104AK:
Wide operating voltage range (10V to 50V)
High continuous output current (up to 3A)
Built-in protection features (overcurrent, undervoltage, overtemperature)
Compact HZIP-23 package
Easy to use
The TPD4104AK is a versatile BLDC motor driver that can be used in a wide variety of applications. Some examples include:
Automotive: water pumps, fans, blowers, pumps, compressors
Industrial: robotics, machine tools, conveyor belts, fans, pumps
Consumer electronics: power tools, vacuum cleaners, washing machines, dryers, air conditioners, refrigerators
Here is a more detailed description of some of the key features and benefits of the TPD4104AK:
Wide operating voltage range: The TPD4104AK can operate from a wide voltage range of 10V to 50V, making it suitable for a variety of applications. This is especially useful in automotive and industrial applications, where the power supply voltage can vary significantly.
High continuous output current: The TPD4104AK can deliver a continuous output current of up to 3A. This makes it suitable for driving BLDC motors in applications that require high torque and speed.
Built-in protection features: The TPD4104AK has a number of built-in protection features, such as overcurrent protection, undervoltage protection, and overtemperature protection. These features help to protect the motor and the driver from damage in the event of abnormal operating conditions.
Compact HZIP-23 package: The TPD4104AK is available in a compact HZIP-23 package. This makes it ideal for space-constrained applications, such as automotive and industrial applications.
Easy to use: The TPD4104AK is easy to use, with a simple pinout and a few key configuration parameters. This makes it ideal for engineers who are not familiar with BLDC motor control.
Overall, the TPD4104AK is a versatile and easy-to-use BLDC motor driver that is suitable for a wide variety of applications. It features a wide operating voltage range, high continuous output current, built-in protection features, and a compact HZIP-23 package.