EN
  • EN
  • DE
  • IT

TA8000

Part No TA8000
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 5V VOLTAGE REGULATOR WITH WATCHDOG TIMER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263905-TA8000
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8000 CAD Model

Description

The TA8000 is a Toshiba Semiconductor and Storage system reset IC. This integrated circuit is designed to monitor the power supply voltage of microprocessor systems and generate a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up and operates correctly, preventing data corruption or malfunction.

Applications

  • Microprocessor systems
  • Embedded systems
  • Industrial control systems
  • Consumer electronics
  • Automotive electronics

Features

  • Supply Voltage Monitoring: Precisely monitors the input voltage to detect undervoltage conditions.
  • Reset Signal Generation: Automatically generates a reset signal when the supply voltage drops below the threshold.
  • Open Drain Output: Provides a flexible interface to various microcontrollers and systems.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Compact Package: Available in small surface-mount packages for space-constrained designs.

Benefits

  • Prevents System Malfunction: Ensures proper system initialization and operation by detecting undervoltage conditions.
  • Data Integrity: Protects against data corruption caused by unstable power supplies.
  • Reliable Operation: Enhances system reliability by automatically resetting the system during power failures or voltage drops.
  • Simplified Design: Reduces the complexity of power supply monitoring and reset circuitry.
  • Cost-Effective: Provides a cost-efficient solution for system reset functionality.

Additional Details

The TA8000 typically operates within a specified voltage range (e.g., 2.7V to 5.5V) and has a defined threshold voltage for reset generation. The reset output is usually an open-drain output, which requires a pull-up resistor for proper operation. Detailed specifications, including voltage thresholds, timing parameters, and operating temperature ranges, are available in the device's datasheet. It is commonly used alongside microcontrollers and other digital circuits that require a reliable reset mechanism for stable performance.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess