EN
  • EN
  • DE

TA79L008P

Part No TA79L008P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 3-TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263903-TA79L008P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA79L008P CAD Model

Description

The TA79L008P is a three-terminal negative voltage regulator from Toshiba Semiconductor and Storage. It provides a fixed -0.8V output voltage, making it suitable for a variety of applications requiring a stable negative voltage supply. This regulator is designed for local, on-card regulation and offers built-in protection features to enhance system reliability.

Applications:

  • Local On-Card Regulation: Providing stable negative voltage for individual circuit boards and modules.
  • Battery-Powered Systems: Efficiently regulating voltage in portable devices and battery-backed applications.
  • Instrumentation: Supplying precise voltage to sensitive measurement and control equipment.
  • Linear Power Supplies: Acting as a component in creating regulated linear power supplies.

Features:

  • Fixed Output Voltage: Provides a stable -0.8V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits, preventing thermal damage.
  • Small Package: Typically available in a compact package, facilitating integration into space-constrained applications.

Benefits:

  • Simplified Design: Requires minimal external components, reducing the complexity and cost of power supply circuits.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation, even under fault conditions.
  • Stable Output Voltage: Provides a consistent and accurate negative voltage, crucial for sensitive electronic circuits.
  • Cost-Effective: Offers a low-cost solution for negative voltage regulation needs.

Additional Details:

The TA79L008P typically comes in a through-hole package (e.g., TO-92 or similar). The input voltage range must be within the specified limits (typically a few volts above the output voltage) to ensure proper regulation. Consult the datasheet for specific electrical characteristics, such as input voltage range, output voltage tolerance, and quiescent current. Proper heat sinking may be required, depending on the input voltage, output current, and ambient temperature.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess