EN
  • EN
  • DE

TLP197G

Part No TLP197G
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA Photocoupler GaAs Ired & Photo-MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269707-TLP197G
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP197G CAD Model

Description

The TLP197G is a solid-state relay (SSR) from Toshiba Semiconductor and Storage, designed for various switching applications. It offers electrical isolation between the control input and the load, making it suitable for sensitive circuits and industrial environments. This SSR is known for its compact size, low on-resistance, and high reliability.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for switching signals.
  • Security Systems: Employed in security panels and access control systems for reliable switching of alarm circuits.
  • Telecommunications: Used in telecom switching equipment and line interface circuits.
  • Office Automation Equipment: Found in copiers, printers, and other office machines for controlling motor drives and other functions.
  • Medical Equipment: Integrated into medical devices where electrical isolation and reliability are crucial.

Features:

  • High Isolation Voltage: Provides electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay when it is conducting.
  • Compact Package: Offered in a small surface-mount package for space-saving design.
  • High Switching Speed: Enables rapid switching of signals, suitable for fast-response applications.
  • Zero-Crossing Detection: Some models include zero-crossing detection to minimize switching noise and inrush current.
  • High Reliability: Solid-state design ensures long operational life and minimal maintenance.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive circuits and personnel from high-voltage hazards.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Space-Saving Design: Compact package allows for dense board layouts, reducing the overall size of the equipment.
  • Improved Performance: Fast switching speed enhances the responsiveness of the controlled system.
  • Lower Maintenance Costs: Solid-state design eliminates mechanical wear and tear, reducing the need for maintenance and replacement.

Technical Specifications:

The TLP197G typically features an isolation voltage of several kilovolts (e.g., 3.75 kVrms), a load voltage rating up to tens of volts, and a load current rating of hundreds of milliamperes. The on-resistance is usually very low, often less than 1 ohm. The control input is compatible with standard logic levels, allowing for easy integration with microcontrollers and other control circuits. The operating temperature range is generally wide, suitable for industrial environments.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4941 $59.3997
41+ $2.8671 $117.5511
63+ $2.7775 $174.9825
86+ $2.6878 $231.1508
112+ $2.5983 $291.0096
149+ $2.3294 $347.0806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess