The SSM3K17FU is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low voltage switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in load switches, DC-DC converters, and portable devices.
Applications:
- Load switches
- DC-DC converters
- Portable devices (e.g., smartphones, tablets)
- Power management circuits
- Analog switches
Features:
- P-channel MOSFET
- Low on-resistance (RDS(on))
- Low threshold voltage (Vth)
- Fast switching speed
- Small surface mount package (typically SOT-323 or similar)
Benefits:
- Efficient power switching due to low on-resistance
- Low voltage operation suitable for battery-powered devices
- Reduced power losses due to fast switching
- Compact design for space-constrained applications
- Simplified circuit design with low threshold voltage
Additional Details:
The SSM3K17FU MOSFET is characterized by its low gate charge and input capacitance, contributing to its fast switching performance. It's designed to operate with low gate drive voltages, which are compatible with modern microcontrollers and logic circuits. The small package size allows for high-density board layouts. This MOSFET is RoHS compliant.
Electrical Specifications:
- Drain-Source Voltage (VDS): -30V (typical)
- Gate-Source Voltage (VGS): -20V (typical)
- Drain Current (ID): -0.3A (typical)
- On-Resistance (RDS(on)): Varies with VGS (check datasheet)
- Threshold Voltage (Vth): -0.5V to -1.5V (typical)