EN
  • EN
  • DE

TA79L005P(TPE6,F)

Part No TA79L005P(TPE6,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839504-TA79L005P(TPE6,F)
Ultra Librarian 3D Model Ultra Librarian TA79L005P(TPE6,F) CAD Model

Description

The TA79L005P(TPE6,F) is a negative voltage regulator manufactured by Toshiba Semiconductor and Storage. It provides a stable -5V output voltage, designed to be used with a negative input voltage. It is commonly used in applications requiring a negative voltage rail, particularly alongside positive voltage regulators like the TA78L05.

Applications

  • Operational Amplifiers: Providing a negative voltage rail for operational amplifiers in analog signal processing circuits.
  • Data Acquisition Systems: Powering analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) that require both positive and negative voltage supplies.
  • Bipolar Power Supplies: Creating symmetrical bipolar power supplies (+5V and -5V) for various electronic applications.
  • Instrumentation: Used in test and measurement equipment to provide stable negative voltage rails.
  • Custom Power Supplies: Suitable for building custom power supplies in electronic projects and prototypes.

Features

  • Fixed -5V Output: Provides a precise and stable -5V regulated output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not under load.
  • Short-Circuit Protection: Protects the regulator and the connected circuit from damage caused by short circuits.
  • Thermal Overload Protection: Shuts down the regulator automatically if the internal temperature exceeds a safe limit.
  • Compact Package: Typically available in a TO-92 package, suitable for through-hole mounting and compact designs.

Benefits

  • Stable Negative Voltage: Ensures reliable operation of circuits requiring a negative voltage rail.
  • Simplified Design: Simplifies power supply design by providing a ready-made negative voltage source.
  • Overload Protection: Enhanced circuit protection by preventing damage from short circuits and thermal overloads.
  • Energy Efficiency: Low quiescent current reduces overall power consumption in the application.
  • Easy to Use: Straightforward integration with minimal external components required.

Additional Details

The TA79L005P(TPE6,F) requires a negative input voltage that is more negative than -5V (e.g., -7V) to ensure proper regulation. The maximum input voltage is typically around -30V. The output current capability is generally around 100mA. For detailed specifications, including input voltage range, output current limits, and thermal characteristics, refer to the official datasheet. The regulator is typically available in a TO-92 package, making it suitable for through-hole soldering and prototyping.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess