EN
  • EN
  • DE

TA79020S

Part No TA79020S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 1A THREE TERMINAL NEGATIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354094-TA79020S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA79020S CAD Model

Description

The TA79020S is a three-terminal negative voltage regulator produced by Toshiba Semiconductor and Storage. This regulator provides a fixed -20V output voltage, making it suitable for various applications that require a stable negative power supply. The TA79 series is known for its robust design, ease of use, and integrated protection features.

Applications

  • Instrumentation and Measurement Equipment: Powers sensitive analog circuitry in instruments that require a precise negative voltage.
  • High-Voltage Operational Amplifiers: Provides the necessary negative supply rail for op-amps operating at higher voltage levels.
  • Industrial Power Supplies: Used in industrial control systems to supply reliable power to specific components.
  • Specialized Audio Equipment: Powers preamplifiers and other audio processing circuits needing a -20V rail.
  • Testing and Calibration Setups: Provides a stable and accurate negative voltage reference for calibration purposes.

Features

  • Fixed -20V Output Voltage: Simplifies power supply design by providing a pre-set negative voltage.
  • Built-In Short Circuit Protection: Limits the output current during short circuit conditions, protecting the regulator.
  • Thermal Overload Protection: Prevents damage by shutting down the regulator when its temperature exceeds safe limits.
  • Excellent Ripple Rejection: Minimizes output voltage ripple, ensuring a clean and stable power supply.
  • TO-220 Package: Allows for efficient heat dissipation through the use of heat sinks.

Benefits

  • Stable and Reliable Negative Voltage: Ensures consistent performance of circuits requiring a -20V supply.
  • Simplified Circuit Design: Reduces the complexity of power supply implementations.
  • Increased System Robustness: Protection features prevent damage from overcurrent and overheating.
  • Easy to Implement: Requires few external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable -20V regulated voltage at an economical price.

Technical Specifications

The TA79020S accepts an input voltage typically ranging from -23V to -40V. It can deliver an output current of up to 1A, provided appropriate heat sinking is employed. The dropout voltage is typically around 2V. The device operates within a junction temperature range of -40°C to +125°C. For detailed specifications, application notes, and heat sink recommendations, consult the manufacturer's datasheet.

You May Also Be Interested in

Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess