EN
  • EN
  • DE

TA78DL08F

Part No TA78DL08F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353997-TA78DL08F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL08F CAD Model

Description

The TA78DL08F is a low-dropout (LDO) three-terminal positive voltage regulator from Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 8V output voltage while maintaining a low dropout voltage. This characteristic is particularly advantageous in applications where the input voltage is close to the desired output voltage, maximizing efficiency, especially in battery-powered systems.

Applications:

  • Battery-operated portable devices: Extends operating time in handheld devices, wireless sensors, and portable audio players.
  • Microcontroller and microprocessor power: Delivers a stable 8V supply for digital circuits and embedded systems.
  • Post-regulation for switching power supplies: Reduces noise and ripple in switching power supply outputs, providing cleaner power for sensitive analog and digital components.
  • Automotive electronics systems: Utilized in car audio systems and other automotive applications requiring a stable 8V supply.
  • Industrial control systems: Powers sensors, actuators, and controllers in industrial automation settings.

Features:

  • Fixed 8V output: Provides a consistent and precise 8V regulated output.
  • Low dropout voltage: Operates with a minimal difference between input and output voltage.
  • Internal short-circuit current limiting: Protects the regulator and load from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator to prevent overheating when the junction temperature exceeds safe limits.
  • Low quiescent current: Minimizes power consumption during standby or lightly loaded conditions.
  • Output transistor safe-area compensation: Ensures stability under varying load conditions.

Benefits:

  • Prolonged battery life: Low dropout voltage and low quiescent current extend run times for battery-powered applications.
  • Stable and reliable performance: Guarantees consistent operation of electronic circuits with a stable 8V supply.
  • Enhanced system protection: Built-in protection features safeguard against electrical and thermal damage.
  • Simplified design integration: Easy to use with minimal external components required.
  • Increased energy efficiency: Low quiescent current reduces wasted power.

Additional Details:

The TA78DL08F is typically available in surface-mount packages like SOT-89. Proper thermal management is essential, especially under higher input voltages and load currents. Consult the datasheet for specific operating conditions, thermal considerations, and application circuit recommendations, including the recommended capacitor values for input and output to ensure stability. The maximum input voltage is usually around 25V, and the maximum output current is around 500mA, but it's crucial to verify these values using the official datasheet. The ‘F’ at the end of the part number may specify a particular package type or other minor variations that are detailed in the datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess