EN
  • EN
  • DE

TA7376P

Part No TA7376P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353764-TA7376P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7376P CAD Model

Description

The TA7376P is a monolithic integrated circuit designed for use as an FM front-end in radio receivers. Manufactured by Toshiba Semiconductor and Storage, this IC incorporates essential functions for FM signal reception, including an RF amplifier, mixer, and local oscillator. It is commonly found in applications such as portable radios, car stereos, and other audio devices, where efficient and reliable FM reception is required.

Applications

  • FM Tuners in Portable Radios
  • Car Audio Systems
  • Home Stereo Systems
  • FM Radio Receivers
  • Clock Radios

Features

  • Integrated RF Amplifier: Amplifies weak FM signals for improved reception.
  • Mixer: Converts the RF signal to an intermediate frequency (IF).
  • Local Oscillator: Generates the necessary frequency for the mixing process.
  • Low Voltage Operation: Suitable for battery-powered devices.
  • Low Current Consumption: Extends battery life in portable applications.
  • High Sensitivity: Enables reception of weak FM signals.
  • Excellent Image Rejection: Minimizes interference from unwanted signals.

Benefits

  • Reduced Component Count: Integration of key functions reduces the number of external components needed.
  • Lower Power Consumption: Low voltage and current requirements make it ideal for battery-operated devices.
  • Improved Reception Quality: High sensitivity and excellent image rejection ensure clear FM reception.
  • Smaller Footprint: The integrated design allows for a compact form factor.
  • Simplified Design: The integration of key functions simplifies the design process.

Additional Details

The TA7376P typically operates with a supply voltage in the range of 1.8V to 7V. It is designed to provide stable performance over a wide range of operating conditions. The IC includes internal biasing circuits to simplify external circuitry. The image rejection ratio is typically around 60 dB, providing effective filtering of unwanted signals. It is available in a through-hole package, such as a DIP (Dual Inline Package), for easy integration into electronic circuits. The operating temperature range is usually from -20°C to +75°C, making it suitable for a variety of environments.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Pulse
Need more? Email Us
NVIDIA
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess