EN
  • EN
  • DE

TSM1NB60CP R0G

Part No TSM1NB60CP R0G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description TSM1NB60CP R0G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985773-TSM1NB60CP R0G
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM1NB60CP R0G CAD Model

Description

The TSM1NB60CP R0G is a 600V N-channel MOSFET manufactured by Taiwan Semiconductor. It is designed for high-voltage, high-speed switching applications such as power supplies, motor control, and lighting ballasts. The 'TSM' likely stands for Taiwan Semiconductor MOSFET, '1N' indicates a current rating, 'B60' refers to the voltage rating of 600V, 'CP' specifies a particular package type or performance characteristic, and 'R0G' indicates that it is RoHS compliant and may have other specific features.

Applications:

  • Power Supplies: Used in switching power supplies for various electronic devices.
  • Motor Control: Employed in motor control circuits for appliances and industrial equipment.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • High-Voltage Switching: Applied in general high-voltage switching applications.
  • DC-DC Converters: Used in high-voltage DC-DC converters.

Features:

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • 600V Voltage Rating: Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Switching Speed: Enables fast switching operation for reduced switching losses.
  • Avalanche Rated: Can withstand avalanche breakdown without damage.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • High Efficiency: Minimizes power losses due to its low on-resistance.
  • Reliable Operation: Provides stable and reliable performance in high-voltage applications.
  • Fast Switching: Reduces switching losses for improved efficiency.
  • Robust Design: Can withstand transient voltage spikes and avalanche conditions.
  • Easy to Use: Simple gate drive requirements for easy implementation.

Additional Details:

The TSM1NB60CP R0G MOSFET is characterized by its voltage rating (600V), on-resistance (RDS(on)), gate charge (Qg), and switching times. The low RDS(on) minimizes conduction losses, while the low gate charge and fast switching times reduce switching losses. The avalanche rating indicates the device's ability to withstand transient voltage spikes. It is typically packaged in a through-hole or surface-mount package. This MOSFET is a reliable choice for applications requiring efficient and fast switching at high voltages. Its robust design and protection features make it suitable for demanding environments and applications. The datasheet provides detailed specifications on its electrical characteristics, thermal performance, and safe operating area. It's a common component in many power electronic applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,895 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess